Sheet Metal Fabrication Services
(2,192 companies)
Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal.
Metal Strip
(288 companies)
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Metal Ring Seals
(82 companies)
Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling.
Metal Oxide Varistors (MOVs)
(75 companies)
Metal oxide varistors (MOV) are semiconductors that protect electronic components and systems from transient voltages.
Metal Wire
(539 companies)
Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
Metal Tubes
(772 companies)
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Files, Rasps, and Rifflers
(104 companies)
Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications.
Metal Coil Winding and Unwinding Equipment
(119 companies)
Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications.
Specialty Nonferrous Metals and Alloys
(190 companies)
Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications.
Metal Spinning Services
(104 companies)
Metal spinning services use a positive-pressure process where rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft.
Nonferrous Metals and Alloys
(1,624 companies)
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Light Alloys and Metals
(331 companies)
Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys.
Industrial Metal Detectors
(205 companies)
Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products and concrete.
Refractory and Reactive Metals
(182 companies)
Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
Precious Metals and Alloys
(151 companies)
Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals.