Water Heaters
(407 companies)
Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Water Quality Testing Instruments
(330 companies)
Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement.
Water Coolers
(68 companies)
Water coolers provide a chilled, conditioned and/or filtered water source.
Electronic and Instrument Enclosures
(818 companies)
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Water Filters
(314 companies)
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Electronic Bridges
(41 companies)
Electronic bridges are used to cross from one circuit, channel, board or element over to another.
Ultrapure Water Equipment
(38 companies)
Ultrapure water equipment is used to provide high-purity deionized water (DI water) to the semiconductor and pharmaceutical industries.
Hydroblasters and Water Blasters
(119 companies)
Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material.
Water Baths
(228 companies)
Water baths are refrigerated and heated in order provide thermal control.
Water Quality Photometers and Colorimeters
(151 companies)
Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity.
Oil in Water Monitors
(70 companies)
Oil in water monitors are used to detect the presence of hydrocarbons in water.
Electronic Loads and Load Banks
(112 companies)
Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes.
Solar Water Heaters
(196 companies)
Solar water heaters concentrate the sun 's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive.
Chemical Water Treatment Equipment
(223 companies)
Chemical water treatment equipment mitigates the formation of scale, calcium carbonate deposits, in process water systems such as cooling towers, boilers and heat exchangers by controlled chemical addition and system monitoring.
Electronic Transformers
(33 companies)
Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting.