Operator Interface Enclosures
(103 companies)
Operator interface enclosures are used to house industrial controls such as display screens, pushbuttons, keyboards, lights, and other operator control devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Radomes
(26 companies)
Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna.
Terminal and Junction Boxes
(549 companies)
...sealing configurations, and mounting styles. Enclosures may come in standardized dimensions or shapes which can be stacked for assembly, or they can be custom built to particular specifications. Material Types. The amount of protection and durability...
Coating and Spray Booths
(197 companies)
Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures
EMI and RFI Shielding
(620 companies)
EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials that block out electromagnetic interference (EMI) and radio frequency (RF) interference.
Wiring Ducts
(181 companies)
Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures.
Wireways
(167 companies)
...kcmil. 12 x 12. 2000 kcmil. NEMA. Many covered wireways, as well as most enclosures, are often provided with a NEMA type, which is standardized by the National Electrical Manufacturers Association NEMA ICS 6 standard. NEMA types are numerical values...
Industrial Shelters
(703 companies)
Industrial shelters are buildings or structures that are designed to house and protect instrumentation or personnel. Examples include booths, buildings, canopies, garages, and walk-in enclosures.
Desiccators
(50 companies)
Desiccators are enclosures used for preserving moisture-sensitive items.
Electronic Cooling Fans
(526 companies)
...electrical specifications to consider include motor voltage, operating current, and power. Important specifications to consider when searching for electronic cooling fans include maximum sound levels; thickness, length, and diameter; casing or enclosure...
Purge Controllers and Indicators
(16 companies)
Purge controllers and purge indicators are used to regulate and monitor hazardous environments within enclosures.
Security Seals
(111 companies)
Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened.
Stability Chambers and Rooms
(56 companies)
...from the National Institute of Standards and Technology (NIST). Stability cabinets, stability enclosures, and stability test chambers that comply with other standards are also available. Often, these stability chambers and rooms may also meet...
Magnetic Shielding
(49 companies)
Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields.
Gas Transmitters
(109 companies)
Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA).