Electrical Receptacles
(374 companies)
Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Ground Protection Mats and Portable Roadway
(12 companies)
Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals.
Electrical Terminations
(249 companies)
Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.
Electrical Feedthroughs
(118 companies)
Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal.
Electrical Contacts
(174 companies)
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Insulators
(199 companies)
Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications.
Electrical Conduit
(551 companies)
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Safety Testers
(76 companies)
Electrical safety testers are instruments used to test diverse electrical safety such as testing outlet polarity, line voltage level, ampere rating, medical equipment, and others.
Electrical Contactors
(172 companies)
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Cable and Electrical Tapes
(234 companies)
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Electrical Insulation and Dielectric Materials
(482 companies)
Electrical insulation and dielectric materials includes various forms of materials that surround and protect electrical conductors and prevent unwanted current flow, leakage or crosstalk.
Electrical Power Wires
(591 companies)
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Board Mount Electrical Terminations
(9 companies)
Board mount electrical terminations include RF terminators, SCSI terminators as well as all other electrical terminators that are surface mount, through hole or any other method meant to be mounted on a printed circuit board.
Electrical Charge Sensors
(7 companies)
Electrical charge sensors measure electrical charge.
Electrical Resistance and Conductance Sensors
(13 companies)
Electrical resistance and electrical conductance sensors measure the resistance or conductance of an electrical component or system.