Thermoplastics and Thermoplastic Resins
(587 companies)
...of Thermoplastic Chemical Systems. Thermoplastics are based upon a variety of chemical systems listed in the GlobalSpec SpecSearch Database. The most important ones include polyvinyl chloride, polypropylene, polycarbonate, ethylene copolymer, and ABS...
Foam Bonding Tapes
(86 companies)
...properties (clarity) and are UV stable. Plexiglas (R) (Altofina Chemicals, Inc) is a common acrylic sheet and film material. Glass / fiberglass- Tape and film products are reinforced with fiberglass, fiberglass composite material, or a glass layer. High...
Foams and Foam Materials
(570 companies)
...include bars, boards, blocks, buns, film, rods and sheets. Foam Chemical Systems. There are many chemical systems for foams and foam materials. Acrylonitrile-butadiene-styrene (ABS) is a hard, rigid, thermoplastic polymer that provides good chemical...
Polymers and Plastic Resins
(869 companies)
Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
Foam Cores
(44 companies)
...chemical systems, including ethylene copolymer, expanded polystyrene, expanded polyethylene, polyester, polyether, polyimide, polyolefin, polypropylene, phenolic resin, polyisocyanates, polyurethane, vinyl or PVC, and other speciality compositions. Foam...
Insulation Jacketing
(75 companies)
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Foam Insulation
(93 companies)
...upon application, which causes a curing process whereby the resin can expand to many times the size of its liquid form. Features. Foam insulations vary by their level of thermal insulation, the amount of outside sound they block and whether...
Sheeters
(36 companies)
Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations.
Polypropylene Resins
(65 companies)
Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases and acids.
Bus Expanders
(30 companies)
Bus expanders are computer boards or cable systems that connect to other interface boards, using only one I/O slot while remaining compliant with the bus standard.
Protective Packaging
(671 companies)
...and edges of products and materials during transport. Angle board. Image Credit: Alibaba. Bubble wrap sheets contain rows of inflated air bubbles used to cushion and cover fragile products and materials. Corner blocks are similar to edge boards...
Plastic Molding Services
(2,502 companies)
...polyethylene, polypropylene, polystyrene and polyvinyl chloride (PVC). Engineering grade resins are more difficult to process than other graded resins, but have characteristics that make them desirable for specialized use. Widely used engineering...
Metal Sheet
(774 companies)
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Beam Expanders
(35 companies)
Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam.
GPIB Expanders and GPIB Isolators
(7 companies)
GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks.