Circulation Heaters
(112 companies)
Circulation heaters are used primarily to heat moving, flowing, or circulating fluid streams. Fluid flows through the heater, which transfers heat to the fluid stream. Any liquid or gas is generally acceptable for use with a circulation heater.
Cast-In Heaters
(39 companies)
Cast-in heaters are made-to-order tubular or wire heaters cast into a part that is designed to be an integral component of a larger piece of equipment.
Strip Heaters
(137 companies)
Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly.
Air Heaters
(377 companies)
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Duct Heaters
(98 companies)
Duct heaters are used to heat moving gas streams.
Cartridge Heaters
(169 companies)
Cartridge heaters are cylindrical devices generally inserted into a heated substance.
Flexible Heaters
(187 companies)
Flexible heaters are devices that can be molded to the shape of a heated object.
Space Heaters
(156 companies)
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Radiant Heaters
(238 companies)
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Tubular Heaters
(176 companies)
Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes.
Drum Heaters
(89 companies)
Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease.
Induction Heaters
(110 companies)
Induction heaters use an electrical source to drive alternating current (AC) through a coil to heat metal objects.
Explosion Proof Heaters
(51 companies)
Explosion proof heaters are constructed with housings that can withstand explosions, protecting the materials being heated. This classification may also include housings, which can withstand sparking and flames.
Radiant Heater Elements
(110 companies)
Radiant heater elements are used with radiant flat panel and radiant reflective heaters.
Over-the-Side Heaters
(31 companies)
Over-the-side heaters are immersion heaters that hang over the side of a tank of heated material.