Timing Belts (inch)
(234 companies)
English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in).
Timing Pulley Flanges
(25 companies)
Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application.
V-ribbed Pulleys
(33 companies)
V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications.
Belt and Chain Tensioners
(89 companies)
Belt and chain tensioners apply and maintain correct tension on power transmission drive systems.
Drum Pulleys
(31 companies)
Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class.
Conveyor Belts
(492 companies)
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Pulley and Roller Lagging
(25 companies)
Pulley and roller lagging is the process of covering the surface of rollers or pulleys to increase traction, prevent premature wear, improve alignment between the roller/pulley and a belt, and extend the overall lifetime of the system.
Adjustable Speed Drives
(210 companies)
Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator.
Abrasive Belts
(328 companies)
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Drive Rollers and Idler Rollers
(428 companies)
Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered.
Pulley Blocks
(121 companies)
Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
Index Drives
(23 companies)
Index drives are used to start and stop a table, conveyor or other equipment at precise intervals. Types of index drives include cam index drives, ring index drives, and roller gear index drives.
DC Motor Drives
(645 companies)
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
Slewing Drives
(24 companies)
Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems aerospac
Pump Drives
(13 companies)
Pump drives take an input rotational power source and route it to hydraulic pumps via gears or other means. The pumps are mounted on the drive housing.