Pipe Fittings
(1,911 companies)
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Industrial Pipe
(1,671 companies)
Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
Pipe Liners
(117 companies)
Pipe liners are used to prevent leakage or infiltration in pipes and piping systems.
Heat Pipes
(59 companies)
Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power.
Heat Sinks
(411 companies)
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Pipe and Hose Pressing Tools
(75 companies)
Pipe and hose pressing tools are used to apply a large, circumferential compressive force to quickly create liquid-tight connections in metal and plastic fluid-handling systems.
Pipe and Tube Cutters
(161 companies)
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe Fusion Machines
(19 companies)
Pipe fusion machines are used to fuse plastic pipe and fittings. These machines are used to prepare and join thermoplastic polymer materials such as polypropylene, polyethylene, PVDF and ECTFE pipe.
Pipe Transits
(24 companies)
Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements.
Fluid Heat Transfer Systems
(121 companies)
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Plastic Valves
(322 companies)
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Pipe Flanges
(448 companies)
Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
Plastic Bearings
(153 companies)
Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings.
Tube and Pipe Bending Machines
(316 companies)
Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius.
Tube Bending and Pipe Bending Services
(496 companies)
Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing.