Lifts
(1,622 companies)
...loads such as pallets from the floor to a raised position for working, storage height positioning, or loading and unloading. This grouping includes manual, automated, walking and motorized forklifts. Truck lift gates - Truck lift gates are designed...
Roof Hatches and Floor Hatches
(70 companies)
Roof and floor hatches allow access through a building 's roof or floor.
Roof and Floor Trusses
(143 companies)
Roof trusses and floor trusses are support structures that consist of one or more triangular units that are made with straight, slender members and connected at the ends as joints.
Seating
(224 companies)
Bleacher seating may be portable or fixed, and designed for either indoor or outdoor use. Typically, bleacher systems are made permanent by anchoring them to a wall and/or floor. Although traditional bleacher seats are usually made of wood...
Elevators, Escalators, and Moving Walkways
(135 companies)
...within a building. Elevators are transport devices that are used to lift people and goods vertically up and down, from one floor to another. Because of handicap air access laws, elevators are often legally required in multi-story buildings. Elevators...
Stairs and Stairways
(424 companies)
Stairs and stairways include all types of complete, pre-fabricated stair systems and staircases.
Industrial Shelving and Racking
(1,077 companies)
...drawers or cabinets. Multi-tier systems are used to conserve floor space and allow employees to store and retrieve product sets. Double-sided, horizontal bar racks include sloped, extendable arms that act as dividers and create small storage bays. Other...
Balcony Systems
(15 companies)
...to prevent falls. Mezzanine balcony: an indoor balcony, such as the kind which extends from a loft or second floor. Resources: International Association of Certified Home Inspectors, Inc. | Anthony's Metal Works...
AdvancedMC Products
(15 companies)
AdvancedMC products are mezzanine cards (MC) that use a bus specification from the PCI Manufacturers Group (PICMG) for the telecom industry. AdvancedMC products offer advanced telecom features and hot-swap capabilities.
IndustryPack® Modules
(17 companies)
IndustryPack® modules are computer boards that interface with the IndustryPack (IP) mezzanine bus, a device used to provide input/output (I/O) capabilities in general-purpose computer systems. IndustryPack is a registered trademark of GreenSpring computers and a specification maintained by the VITA standards organization (VSO) of the American National Standards Institute (ANSI).
PMC and XMC Modules
(69 companies)
PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC).
M-Modules
(6 companies)
M-Modules are ANSI/VITA 12-1996 mezzanine cards that are used mainly in industrial computers. They communicate with a printed circuit board (PCB) carrier over a dedicated bus and feature a fast, asynchronous parallel interface.
Sweepers
(226 companies)
Sweepers are cleaning machines that are typically used to clear floors, streets or other large surfaces of loose debris.
Speakers
(672 companies)
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Safety Mats
(159 companies)
Safety mats are presence-sensing devices used to guard a floor area around a machine or robot.