Environmental Testing and Analysis Services
(805 companies)
Environmental testing and analytical services provide testing of environmental samples such as soil, water, air, and industrial wastes or byproducts.
Suspended Growth Treatment Systems
(11 companies)
Suspended growth treatment systems freely suspend microorganisms in water.
Ion Exchange Equipment
(424 companies)
Ion exchange equipment adjusts the ionic content of water.
Ion Exchange Resins
(55 companies)
Ion exchange resins are typically porous, cross-linked polystyrene beads that trap ions (iron, manganese, etc.) in a solution, usually water, while releasing (or exchanging) other ions (sodium, etc.). They are used to reduce water hardness.
Conductivity Electrodes
(135 companies)
Conductivity electrodes are devices that measure the salinity and conductivity of water samples.
Plasma Cutting Equipment
(143 companies)
Plasma cutting machines use a high-velocity, high-temperature ionized gas to make cuts in materials and parts.
Plasma Welding Equipment
(165 companies)
Plasma welding equipment melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make welds.
Scales and Balances
(936 companies)
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Deionizers
(121 companies)
Deionizers remove the ionized minerals and salts (both organic and inorganic) from a solution by a two-phase ion exchange procedure.
Ion Lasers
(21 companies)
Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W.
Vacuum Gauges and Instruments
(216 companies)
...and vibration. MicroElectroMechanical systems (MEMS) are typically micro systems manufactured by silicon surface micromachining for use in very small industrial or biological systems. Vibrating elements (silicon resonance) use a vibrating element...
Air Purifiers
(281 companies)
...and reattach to harmful airborne contaminants, leaving only carbon-dioxide, oxygen, and water. Ozone air cleaners are best used in large industrial applications since this method actually generates an ozone plasma and releases it into the surrounding...
Flame Detectors
(179 companies)
Flame detectors monitor and analyze incoming radiation at selected wavelengths.
Circulation Heaters
(112 companies)
BY VOLUME). SHEATH MATERIAL. WATT DENSITY (W/IN2). VESSEL MATERIAL. Water. Clean Water. pH6 to pH8 (Neutral). Copper. 45 - 100. Galvanized Steel. Mild Solutions. Process Water and Very Weak Solutions Weak Solutions Demineralized, De-ionized...
Radiation Detectors
(204 companies)
Earth's atmosphere from space. Medical imaging and treatment devices. Industrial measurement devices. Nuclear power and weapons. Humans are exposed to ionizing radiation --about 80% of which is natural --on a regular basis. Common sources are shown...