Power Entry Modules
(77 companies)
Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Entry Gates
(289 companies)
Entry gates are hinged partitions that allow access to designated areas.
Floor Locks
(26 companies)
Floor locks are mechanical components with an adjustable-height pad. They prevent portable equipment from rolling
Magnetic Locks
(27 companies)
Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well as industry.
Lockers
(165 companies)
Widths and heights can vary greatly. Options. Shelves to help organize user's belongings. Doors or open design - Open lockers are used in rooms where individual locks are not needed because they are placed in a location where the room itself can...
Knobs (industrial)
(333 companies)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Cabinets and Casework
(649 companies)
Wardrobe cabinets are designed to store clothing and personal protective gear such as goggles. Open wardrobes have a shelf and pole. Split units have shelves, mirrors, locks, and hooks. Library cabinets are designed to store and display books...
Handles and Pulls (industrial)
(443 companies)
...latching or locking mechanism locks the handle in place and requires a key for movement. Handles and pulls with an integral indicator may include a top or side indicator line, a dot, an arrow, or a pointer as a reference. Devices scales use numbering...
Radio Transmitter ICs
(31 companies)
Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls.
Shaft-Hub Locking Devices
(86 companies)
Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys.
Planetary Mixers
(56 companies)
...specifications for planetary mixers include mixer location, mix rate and motor speed, operating temperature and pressure, and application. There are four choices for mixer location: in-line, top entry, side entry, and bottom entry. In-line mixers...
Vacuum Manipulators
(53 companies)
Vacuum manipulators include components for moving or positioning wafers or items in vacuum chambers or systems such as mounting devices, load locks, wobble sticks or wafer robots.
Industrial Homogenizers
(85 companies)
Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
AC Power Connectors
(286 companies)
AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
Air Showers
(20 companies)
Air showers use jets of filtered air to clean particle contamination from personnel and equipment during entry into a cleanroom environment.