Telecentric Lenses
(22 companies)
Telecentric lenses are used to provide images independent of an object 's distance, or to prevent wide ranges of angles of incidence. There are three basic types of telecentric lenses: object-space, image-space, and double telecentric.
LED Mounts and Lenses
(92 companies)
LED mounts and lenses are used to mount LEDs and shape or transfer light output. Other components in this area include LED light pipes, headers, interconnects, and assemblies.
Optical Lens Assemblies
(180 companies)
Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc.
Lens Holders
(24 companies)
Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly.
Zoom Lenses
(32 companies)
Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view.
Aspheric Lenses
(63 companies)
Aspheric lenses compensate for spherical aberration and are used primarily for their light gathering ability.
Gradient Index Lenses
(8 companies)
Gradient index (GRIN) lenses focus light through a precisely controlled radial variation of the lens material's index of refraction from the optical axis to the edge of the lens.
Ball Lenses
(37 companies)
Ball lenses are used to provide short focal lengths for use with collimated light and are often used in fiber coupling applications.
Telescopes
(59 companies)
Telescopes are lens assemblies designed to magnify and view distant objects.
Optical Design Services
(146 companies)
Optical design services assist companies with the initial conception and design of optical, optomechanical, or optoelectronic devices or assemblies. Optical component design services provide lens design, mirror design, optical flats design...
Spherometers
(4 companies)
Spherometers are used to measure the radius or curvature of spherical surfaces such as optical lenses, spherical mirrors, and balls.
Collimators
(69 companies)
Collimators are optical lens assemblies that take divergent or convergent incoming light rays and produces parallel light output.
Optical Manufacturing Services
(294 companies)
Laser optics can handle the strong intensity of a laser light source. Polarizing optics manipulate the polarization of incident light. Optical manufacturing services design, fabricate and finish lenses, achromats, aspheres, etalons, microoptics...
Binoculars
(63 companies)
Binoculars are lens assemblies used for magnifying and viewing distant objects stereoscopically.
Beam Expanders
(35 companies)
Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam.