Gas Sensors
(570 companies)
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Tilt Sensors
(154 companies)
Tilt sensors measure tilt angle with reference to the earth 's ground plane.
Vision Sensors
(157 companies)
Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.
Optical Micrometers and Laser Micrometers
(71 companies)
...to consider when specifying laser micrometers include range, resolution, speed, T/R separation and laser and visibility type. The range of the micrometer is the total range length or dimensional range that the gage can measure. The resolution...
Vibration Sensors
(230 companies)
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Proximity Sensors
(952 companies)
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Level Sensors
(1,084 companies)
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Sensor Accessories
(42 companies)
Sensor accessories including mounts, sensor cables and sensor adapters are components specifically engineered for holding/positioning sensors or connecting sensors to sensor systems or instruments.
Rotary Position Sensors
(215 companies)
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Linear Position Sensors
(776 companies)
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Noncontact Infrared Temperature Sensors
(367 companies)
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Air Flow Sensors
(260 companies)
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Vacuum Sensors
(121 companies)
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Piezoelectric Sensors
(55 companies)
Piezoelectric sensors measure the electrical potential caused by applying mechanical force to a piezoelectric material. They are used in a variety of pressure-sensing applications.
UV Sensors
(66 companies)
UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation.