Conveyor Chain
(179 companies)
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Pneumatic Conveyors
(182 companies)
Pneumatic conveyors are devices that use airflow to move items or media. Products include air tables, pneumatic tube conveyors, and vacuum conveyors.
Load Cells
(403 companies)
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Bulk Handling Conveyors
(567 companies)
Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media.
Electronic Loads and Load Banks
(112 companies)
Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes.
Towers, Masts, and Poles
(272 companies)
...mounted on another tower or building to extend height or for horizontal extension from a tower or pole. Mobile towers often include a telescoping tower that tilts up or folds down. They are suitable for emergency communications, two-way radio...
Load Centers
(48 companies)
Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes.
Mobile Satellite and Mobile Command Center Services
(34 companies)
Mobile satellite and mobile command center services provide setup and installation of mobile communication centers and mobile communication equipment.
Mobile Application (App) Development
(54 companies)
Mobile application (app) development is a service for the creation of application software for mobiles devices.
Unit Handling Conveyors
(398 companies)
Unit handling conveyors are designed to handle packages, pallets, or any other unit format. They are used to transport large, discrete items that can be handled independently.
Mobile and Wireless Software
(141 companies)
Mobile and wireless software is used to program and manage mobile and wireless devices such as cell phones, personal digital assistants (PDA), and global positioning systems (GPS).
Load Transfer Stations
(17 companies)
Load transfer stations are material handling machines that transfer palletized loads to other pallets, slipsheets, or floor loads.
Force and Load Sensors
(562 companies)
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Mobile Electrification Systems
(61 companies)
Mobile electrification systems provide power to moving vehicles and equipment such as AGVs, mobile hoists and cranes in automated factory, material handling and other specialized applications.
Conveyor Controls and Monitors
(72 companies)
Conveyor controls and monitors are used to control and monitor conveyors and conveying systems.