Crane and Rigging Services
(113 companies)
...and may be portable or stationary. Gantry cranes vary in size from small workstations to very large, heavy-duty construction cranes. Features. Many crane services provide: bridge or overhead cranes. mobile or truck-mounted cranes. boom cranes. tower...
End Trucks
(38 companies)
...hand-operated end trucks, crane end trucks, overhead crane end trucks, and motor-driven end trucks. Replacement end trucks for overhead cranes are also available. Hand-operated end trucks consist of a wheel assembly that is connected to the lower...
Crane and Hoist Repair Services
(65 companies)
The equipment that crane repair and hoist repair services can treat include overhead cranes, gantry cranes, boom cranes, hoists, festooning systems, controls upgrades and maintenance, air hoists, balancers, electric chain hoists, hand chain hoists...
Tool Support Systems
(58 companies)
...systems such as torque tubes can be mounted on an overhead rail, bridge, table, floor, crane, or moving platform. Torque tubes and torque arms can also be mounted at a variety of heights, depending on the application. Tool and Support System Applications...
Projectors
(243 companies)
...to advance the carousel and load the slide into the holder in succession. An overhead projector is also a transparency projector that uses a bright light source and lens to collimate the light. Overhead projectors consist of a flat light box with a mirror...
Door Operators
(174 companies)
...of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas such as grocery stores, and to provide access for wheelchairs...
Tool Retractors
(19 companies)
...mounting choices for tool retractors. Some products use a suspension hook or top hook for mounting on a boom, trolley, or other overhead support. Others have a lug mount with holes for bolt-on mounting to threaded lugs. Tool retractors with lugs...
Door Stops and Holders
(68 companies)
...with the holder on the door (as the case with fire doors). The user pulls on the door to free it for closure or when the magnetic is turned off for safety reasons. Overhead stops and holders are used when the floor or wall cannot be fitted with a stop...
Door Closers
(82 companies)
...size of 4 which is suitable for a fire door inside a building: 384110. Resources. How to Choose the Correct Door Closer. Overhead Door Closers. Image Credits: Grainger | designbuild-network...
Link Chain
(215 companies)
...steel, stainless steel, and aluminum-coated steel. Specialty link chain is also available. Types of Link Chain. There are many different types of link chain. Single-loop chain is used to suspend pipes, overhead doors, and valves. It is stronger...
Doors
(1,347 companies)
...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other...
Hooks
(284 companies)
...indicate whether their products are designed for overhead lifting and other specialized applications. Hook suppliers also indicate whether or not the ultimate strength of a hook equals 4 times the working load limit of the chain, in accordance...
Playfield Equipment
(56 companies)
Playfield equipment includes all types of equipment used on fields for recreational play. Playground, football, soccer, and other related equipment is included in this category.
Camshafts
(16 companies)
Camshafts are shafts that contain cams either as an integral part of the shaft or that have been attached to the shaft. As the camshaft rotates, the cams act to actuate different functions - such as a valve opening or a switch closing - at predefined intervals.
Weatherstripping
(89 companies)
...spring metal, and tubular and foam-filled gasket. Brush weatherstripping is commonly used for door seal applications including entry doors, aircraft hanger doors, overhead doors, rolling steel doors, and more. Brushes are often constructed of nylon...