Air Heaters
(377 companies)
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Compressors
(1,113 companies)
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Filters (industrial)
(874 companies)
Industrial air filters reduce the number of particles in the air that passes through them.
Air Valves
(758 companies)
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Condition Monitors and Fault Detectors
(95 companies)
Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault in a mechanical system is a failed roller bearing. Both mechanical and electrical faults produce characteristic sounds, which can be detected using air or structure borne acoustic detection techniques.
Temperature Signal Conditioners
(181 companies)
Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals, or to levels suitable for digitization.
Air Flow Sensors
(260 companies)
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Signal Conditioners
(941 companies)
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Air Bearings
(30 companies)
Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Air Switches
(14 companies)
Air switches or air-actuated switches are electromechanical devices that use air pressure supplied from an actuator to activate a mechanical switch. They are commonly used where electrical isolation is required such as a hot tub or garbage disposal.
Air Motors
(150 companies)
Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.
Air Springs
(55 companies)
Air springs contain a column of air in an elastomeric bellow or sleeve to provide suspension, isolation, or actuation. Commonly found in vehicle suspension systems, perhaps in conjunction with a coil spring, they are also used to insulate vibration in machinery and as linear or angular actuators.
Road Condition Sensors
(7 companies)
Road condition sensors measure surface conditions including surface temperature, water film height, freezing point, ice percentage, and the friction coefficient.
Bridge Conditioners
(105 companies)
Bridge conditioners are instruments that provide excitation and support for strain gages, Wheatstone bridges, load cells, and sensors. They also include circuitry for signal conditioning, amplification, and processing.
Air Diffusers and Grilles
(302 companies)
Air diffusers and grilles are used to control and direct airflow in heating, ventilation, and air conditioning (HVAC) systems.