Flow Controllers
(417 companies)
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Web Controllers
(69 companies)
Web controllers maintain control functionality over processes with web or sheet rollers. Control functionality includes maintaining tension of the web, centering on the track, and material feed rates.
Programmable Logic Controllers (PLC)
(676 companies)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
CNC Controllers
(147 companies)
CNC controllers are used to control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC controllers are used to retrofit many types of machine shop equipment.
Temperature Controllers
(1,069 companies)
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
WiFi and WiMAX Wireless Chips
(48 companies)
WiFi wireless chips and WiMAX wireless chips are used in fixed broadband wireless access networks that use point-to-multipoint architecture.
Level Controllers
(376 companies)
Level controllers monitor, regulate, and control liquid or solid levels in a process.
Network and Communication Chips
(421 companies)
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
LAN Chips
(38 companies)
LAN chips provide wireless local area network (LAN) connectivity in a system-on-chip platform.
Pressure Controllers
(271 companies)
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Furnace Controllers
(69 companies)
Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance.
Environmental Controllers
(84 companies)
Environmental controllers control environmental factors such as temperature, humidity, and air pressure. The environment to control can be an office or workspace, or inside a chamber for testing or process purposes.
CCFL Controller ICs
(14 companies)
CCFL controllers provide control functions for direct drive inverters used to operate cold cathode fluorescent lamps (CCFL). CCFLs are used for back or edge lighting of liquid crystal flat panel displays (LCFPD) .
Motor Speed Controllers
(196 companies)
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
RFID Chips
(42 companies)
RFID Chips, or radio frequency identification chips use radio signals to transmit data over short distances. They are typically used for security, tracking and identification applications. RFID Chips can be paired with other circuitry to create a RFID tag or reader.