Combustion Analyzers
(153 companies)
Combustion analyzers and flue gas analyzers measure the gas content of emissions in order to monitor the combustion efficiency of fuel-burning equipment.
Ion Selective Electrodes
(69 companies)
Handheld or portable configurations allow ion selective electrodes to be used with ease in laboratories, where the operator may be testing several different samples. Insertion style electrodes are often inserted into process piping through a tapped...
Spectrum Analyzers and Signal Analyzers
(257 companies)
Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Elemental Analyzers
(63 companies)
Elemental Analyzers are used for analyzing the Carbon, Hydrogen, Nitrogen, Oxygen, and Sulfur content of organic materials.
Gas Compressors and Gas Compressor Systems
(318 companies)
Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels by either adding and removing gas or vapors from a process system.
Volatile Organic Compounds (VOC) Analyzers
(41 companies)
Volatile organic compound (VOC) analyzers are used to detect concentrations of heavy hydrocarbons in gas or liquid media.
Particle Analyzers
(227 companies)
Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples.
Gas Cylinders
(115 companies)
Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium.
Handheld and Portable Computers
(358 companies)
Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs.
Logic Analyzers
(77 companies)
Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration.
Calorimeters and Thermal Analyzers
(116 companies)
Calorimeters and thermal analyzers contain a heat source that can deliver a heat flux, at a distinct temperature, into a sample, and a temperature-measuring device that can read the resultant change in temperature.
Total Organic Carbon (TOC) Analyzers
(65 companies)
Total organic carbon (TOC) analyzers measure the amount of total organic carbon present in a liquid sample.
Bus Analyzers and Bus Exercisers
(23 companies)
Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus.
Gas Generation Equipment
(335 companies)
Gas generation equipment provides an onsite supply of gas, vapor, or humidity (water vapor). It eliminates the need for delivery in gas cylinders, which can be bulky and may have special storage requirements.
Gas Flow Meters
(417 companies)
Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage.