Quick Release Pin Receptacles and Receiver Caps
(5 companies)
Quick Release Pin Receptacles and Receiver Caps accept quick release pins for locking and binding. Quick release pin receptacles and receiver caps allow for the quick assembly, disassembly or access of machinery and equipment.
Resins and Compounds
(396 companies)
...compounds that are used to cast parts, molds, or form a structure in place. Casting compounds usually consist of a two-part (A+B) system that is placed into open molds or forms. Caulk and Grout. Caulk and grout have a low viscosity that allows...
Quarter Turn Fasteners
(23 companies)
Quarter turn fasteners are fasteners which must be subjected to a quarter turn motion to properly assemble. Many situations demand quick removal of a panel to access equipment or controls. Examples abound in the following industries: aviation...
Toggle Clamps
(103 companies)
Toggle clamps are quick action hold down clamps used to keep a work piece stationary.
3D Printing and Additive Manufacturing Services
(181 companies)
...the functionality to quickly create custom parts, a key feature of this technology is the ability to create single parts that could not be created using traditional manufacturing processes. Once considered for form and fit prototyping applications alone, 3D...
Rebar
(114 companies)
Rebar is a structural member that is cast into concrete and masonry to provide strength and reinforcement.
Refractory Cements and Raw Materials
(148 companies)
Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures.
Zinc and Zinc Alloys
(120 companies)
Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components.
Mold and Die Change Equipment
(64 companies)
Die change equipment and mold change equipment is used to quickly remove or change molds and/or dies. This equipment includes all aspects related to the transportation, alignment and changing of a die or mold.
Balustrades
(93 companies)
Balustrades are rows of repeating balusters, small posts that support the upper rail of a railing (as on a staircase or balcony). Balustrades are usually made of fiberglass, cast stone, wood, or metal.
Casting Resins
(186 companies)
Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds.
Lithography Equipment
(64 companies)
...type of lithography process is used to create three dimensional prototypes. Stereolithography creates a three dimensional object based on computer-aided design drawings by tracing a laser beam on the surface of a container of a polymeric substance...
Precast Concrete Products
(197 companies)
Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures.
Pavers
(41 companies)
Pavers are casted blocks utilized in hardscaping to create even, durable surfaces for people and vehicles. Common materials include concrete, stone, clay, and rubber, amongst others.
Rapid Prototyping Equipment
(259 companies)
...prototypes can convey more complete information about a product early in the development cycle compared to virtual models. Parts that are fabricated relatively quickly can be tested early to identify problem areas requiring design iteration. Some rapid...