CompactPCI Switches and PXI Switches
(20 companies)
CompactPCI switches and PXI switches are used in industrial systems to connect test points or devices to instruments for the purpose of testing, measuring or monitoring the system.
Matrix Switching Systems
(35 companies)
Matrix switching systems rout signals (RF, video, audio, data, and others) from multiple inputs to multiple outputs.
Limit Switches
(462 companies)
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch 's actuator to make the contacts change state.
GPIB Switches
(7 companies)
GPIB switches enable several GPIB controllers to share one or more GPIB devices. They also allow a single GPIB controller to operate multiple GPIB bus systems.
Dry Material (Powders) Level Switches
(64 companies)
Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action.
Safety Sensor Switches
(102 companies)
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Magnetic Proximity Sensors
(245 companies)
...object, commonly referred to as the target. The target, characterized by its magnetic field, triggers the switching process when it enters the detection range of the sensor. The switch may be a reed switch or the device could operate due...
Lockout and Tagout Devices
(87 companies)
Interlocks and tag out devices "lock out" valves, electrical switches or other components. These devices are used typically during service or maintenance of machinery or process equipment.
Proximity Sensors
(952 companies)
...according to these published documents. IEC 60947-5-2 Control circuit devices and switching elements in low-voltage switchgear: DC switching interface for proximity sensors and switching amplifiers. FORD ES2 Proximity sensors. MIL-S-52868 Capacitance...
High Voltage Relays
(102 companies)
...as the dielectric isolation material. Reed switches are also used for isolation and can switch devices such as solenoids, contactors, and motors. References. National Instruments - How to Choose the Right Relay...
Thermal Cutoffs and Thermal Fuses
(81 companies)
Thermal cutoffs and thermal protectors are nonresetting, thermally sensitive devices designed to protect domestic electrical appliances and industrial equipment from fire. They are sometimes described as thermal one-shot fuses.
Level Sensors
(1,084 companies)
...to function properly. Mechanical or magnetic float. Mechanical, magnetic or other float sensors involve the opening or closing of a mechanical switch. This occurs through direct contact with the switch or magnetic operation of a reed. Magnetic floats...
Electromechanical Relays
(704 companies)
...of Electromechanical Relays. Electromechanical relays can be classified by both application and device construction. Reed Relays. Reed relays are comprised of a single reed switch enclosed in a solenoid. The switch's contacts are located inside a glass or ceramic...
Magnetic Field Instruments
(152 companies)
...interface bus (GPIB), a standard which is also known as IEEE 488. Other digital outputs for magnetic field instruments include transistor-transistor logic (TTL) signals. Outputs that change the state of a switch or alarm are also available...
Thermostats
(142 companies)
...the discs' snap action forces the switch to activate. Reed switches consist of a pair of contacts on ferrous metal reeds that are hermetically sealed. They are actuated by a magnetic field. The contacts may be normally open or normally closed...