Chemical Manufacturing and Synthesis Services
(349 companies)
...processing and pharmaceutical manufacturing. Chemical synthesis involves the conversion of raw materials into more usable molecules and compounds. Catalysis is the process of slowing or speeding up chemical reactions by adding a substance...
Molding Compounds and Resins
(283 companies)
Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding.
Tower Packing
(42 companies)
...surface area for the gas and liquid in a web scrubber to make contact. Applications. Applications for tower packing include: aeration. acid gas scrubbing. catalytic gas scrubbing. distillation. precipitation. particulate removal. mist elimination...
Vehicle Cleaning Systems
(40 companies)
Vehicle cleaning systems wash the exteriors and interiors of aircraft, railcars, automobiles, and marine vessels. Systems include sprayers, scrubbers, dusters, vacuums, shampooers, and blowers that typically focused on a singular class of vehicle.
Specialty Cement, Concrete, and Mortar
(272 companies)
Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic bonds, hot melting, and multiple component binder systems.
Microplate Readers
(84 companies)
Microplate readers are designed to scan, analyze and obtain numerical results from chemical reactions conducted within microplates.
Inhibitors and Stabilizers
(121 companies)
Inhibitors suppress, decrease, or prevent a reaction from occurring while stabilizers are used to maintain specific functions or properties of a product or additive.
UV Curing Equipment
(148 companies)
UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings and other UV curable resin products.
Vacuum Ovens
(69 companies)
Vacuum ovens are heat-treating ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions.
Cyanoacrylate Adhesives
(164 companies)
Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues.
Vacuum Furnaces
(101 companies)
Vacuum furnaces are heat-treating furnaces that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions.
Gas Bubblers
(13 companies)
Gas bubblers are used to exclude air from a reaction or a system by acting as a one-way valve. Gases from the inlet bubble through a fluid (oil, mercury, or water) before they are vented to the atmosphere.
Dust Collectors and Dust Collector Filters
(756 companies)
...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove...
Microplates
(89 companies)
Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time.
Torque Sensors
(200 companies)
...types, reaction and rotary. Reaction torque sensors measure static and dynamic torque with a stationary or non-rotating transducer. Rotary torque sensors use rotary transducers to measure torque. Specifications. Important specifications to consider...