Pneumatic Tools
(286 companies)
...removal, nailing, torque, and paint removal. Specialty pneumatic tools are also available. Types of Pneumatic Tools. There are many different types of pneumatic tools. Types include air impact wrenches, air ratchets, and airbrushes. An air impact...
Hand Tools
(1,903 companies)
...into the object to be fastened. Wrenches are used to tighten or loosen nuts and bolts. Hammers are hand tools that deliver repeated blows to an object. For example, a hammer is used to drive a nail into wood. Specialty Tools. For every basic type of hand tool...
Nut Runners and Nut Drivers
(103 companies)
...applications. Standards. Nut runners and nut drivers may be produced, tested, and used based on various standards. Example standards include: ISO 28927-2 - Test methods for power tool vibration measurements: wrenches, nut runners, and screwdrivers. ASME...
Power Tools
(836 companies)
Impact tools. Material removal tools. Reciprocating saws. Torque wrenches. Selection Criteria. Selecting power tools requires an analysis of both product specifications and features. Because power tools may be used for hours at a time, ergonomic...
Hand and Power Tool Repair Services
(26 companies)
Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
Hydraulic Filters
(418 companies)
...in this image the hydraulic filter is labeled as "oil strainer." This system also provides certain additional safety features, such as a relief valve and a pressure relief line in case of overpressure. A hydraulic system. Image credit: Integrated...
Drains and Drain Systems
(365 companies)
Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
Calibration Instruments
(572 companies)
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Laboratory Filters
(145 companies)
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample 's path.
Wire, Cable, and Connector Tools
(727 companies)
...extractors, inserters, cable knives, pliers, polishing tools, pressers, punch down tools, screwdrivers, soldering and de-soldering tools, splicers, strippers, strap wrenches, torque wrenches, and wire or cable pulling grips. Wire, cable and connector tools...
Pliers
(254 companies)
...lightweight than most wrenches, which allow users to quickly and easily manipulate objects too small or too dangerous for fingers. Pliers typically vary in length from 4 " to 20 " and consist of three basic components: a pair of handles, a pivot...
Electrical Insulators
(199 companies)
Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications.
Torque Sensors
(200 companies)
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Refractory Shapes
(212 companies)
Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment.
Filtration Equipment
(1,219 companies)
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.