Heat Pumps
(286 companies)
Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
Heat Detectors
(104 companies)
Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature.
Heat Treatment Salts
(14 companies)
Heat treatment salt is melted to form a molten salt bath, which is used to anneal, solution treat, quench or harden, temper, clean, strip, descale, braze, sodler, nitride, carbonitride, carbuize, and cure rubber.
Heat Sinks
(411 companies)
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat and Energy Recovery Systems
(258 companies)
Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases.
Fluid Heat Transfer Systems
(121 companies)
Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Heat Transfer Fluids and Thermal Oils
(154 companies)
Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications.
Heat Treating Services
(552 companies)
Heat treating services perform thermal treatments to modify the properties of metals and metal alloys. Common processes include annealing, austempering, case hardening, conventional hardening, homogenizing, hot isostatic pressing (HIP), martempering, normalizing, precipitation hardening, shot peening, solution treating, spheroidizing, stabilizing, and stress relieving.
Quenching Oils and Heat Treatment Fluids
(27 companies)
Quenching oil and heat treatment fluids are designed for rapid or controlled cooling of steel or other metal as part of a hardening, tempering or other heat-treating process.
Heat Resistant and Flame Retardant Coatings
(93 companies)
Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
Heat Torches
(35 companies)
...capacity staking, curing, drying, heat-shrinking, air heating, sterilization, adhesive activation, air scrubbing, and air knives. In construction, specialized plasma heating torches and flame heaters can be used in the field to heat up soil, a technique...
Heat Tracing
(52 companies)
Trace line heaters are flexible, insulated cables that are heated with electricity or re-circulated fluids. They are used to prevent liquids in pipes from freezing, or to reduce heat loss in piping.
Combined Heat and Power (CHP) Modules
(65 companies)
Bottoming cogeneration systems produce heat for industrial processes and use a recovery boiler to generate electricity. Cogenerators and combined heat and power systems (CHP) are used by municipalities, hospitals, universities, oil refineries, paper mills...
Metal Tubes
(772 companies)
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Tube Fittings
(1,111 companies)
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.