Styli and Probes
(79 companies)
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Vacuum Tubes
(25 companies)
Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces.
Welding, Brazing, and Soldering Equipment
(1,346 companies)
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Industrial Valves
(2,968 companies)
The given and desired properties of the flow can be used when selecting a valve. Variables for flow calculations. Variable. Symbol. Units. Flow rate. q. gpm. Density. lb/ft3. Specific gravity. Pressure drop. DP. psi. Flow coefficient. Cv. Piping...
Thermal Switches and Thermal Protectors
(593 companies)
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Motor Controllers
(743 companies)
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Wind Turbines
(269 companies)
...in addition to related general disciplines such as terminology and symbols, electromagnetic compatibility, measurement and performance, dependability, design and development, safety, and the environment. National Electrical Installation Standards (NEIS...
Surge Suppressors
(768 companies)
...with minimum amounts for recycling recovery. WEEE compliant manufacturers and distributors must provide users with the possibility of recycling household electronic equipment free of charge. The WEEE symbol. Image credit: European Union. CE. A Conformit e...
Connection Heads
(54 companies)
Connection heads, also referred to as thermoheads or thermocouple heads, provide a means for connecting temperature sensors and extension wires.
Thermopiles
(39 companies)
Thermopiles are thermocouples arrays, wired in series that are used in motion sensing applications.
Temperature Signal Conditioners
(181 companies)
Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals, or to levels suitable for digitization.
Temperature Probes
(825 companies)
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Safety Labels and Signs
(310 companies)
Safety signs and warning signs consist of non-traffic-related notifying text, symbols and background. They are designed to inform the reader of a potential hazards or dangers and are usually printed on a rigid or semi-rigid material.
Thermistors
(277 companies)
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Stencil Machines
(32 companies)
Stencil machines cut or print fonts and symbols on materials and substrates. They are used to create stencils for marking applications, or to print stencils for SMT applications.