Temperature Controllers
(1,069 companies)
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Inductors, Coils, and Chokes
(1,025 companies)
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Microturbines
(25 companies)
Microturbines are small fuel-burning turbines used in localized or mobile power generation and mechanical drive applications.
Nacelles
(17 companies)
Nacelles are aerodynamically-shaped housings that hold engines, fuel, or equipment as an appendage on an aircraft. The turbine on a horizontal axis wind turbine (HAWT) uses a nacelle to protect sensitive turbine components.
Condensers
(215 companies)
Condensers are devices which accept a vapor stream and convert it to a liquid using heat transfer and/or compression.They are used in steam turbines for power plants, in cooling units for in-process fluids, and in air conditioning systems for buildings and automobiles.
Towers, Masts, and Poles
(272 companies)
Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines.
Power Generation Systems
(126 companies)
...elevation or head. Hydro power plants are required to be built where elevation drops in water flow occur. In hydro generation systems, water pressure is directed at a turbine creating rotational kinetic energy. This kinetic energy is converted...
Combined Heat and Power (CHP) Modules
(65 companies)
...cost of a cogeneration system. Cogeneration equipment includes prime movers such as reciprocating engines, combustion turbines, micro-turbines, backpressure steam turbines and fuel cells. Gas-fired reciprocating engines are used in buildings to achieve...
Millwright Services
(54 companies)
Millwright services move, assemble, position, install, and perform repair work on equipment or industrial machines in industrial facilities. Examples of equipment worked on include power generators, assembly lines, machine tools, turbines, and other heavy equipment.
Condensate Polishers
(20 companies)
Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes.
Slewing Drives
(24 companies)
Slewing drives are a type of special gearbox designed to translate axial movement, typically of a worm gear, to radial movement. Typical applications of slewing drives include wind turbines, solar tracking systems, satellite broadcasting systems aerospac
Combustion Engines
(255 companies)
...sealing which reduces their efficiency and lifespan. These engines are used mainly in racecars and sporting vehicles where reliability and lightness are considered more important than efficiency and engine life. Turbine Engines. Turbine engines...
Labyrinth Seals and Clearance Seals
(26 companies)
...and high-temperature applications including in centrifugal compressors and gas turbines. Related Information. CR4 Community --Labyrinth Seal (Tolerance per Inch of Shaft for Oil Seal). Engineering360 --Dynamic Seals Information. Image credit: Smalley Steel Ring Co...
Alternative Energy Installation Services
(338 companies)
...integrated photovoltaic systems (BIPV) are also available. BIPV products both generate electricity and function as building materials, usually roofing or shingles. Alternative energy installation services may specify and install wind turbines, windmills...