Tool Steels

(186 companies)
Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium.

Nickel and Nickel Alloys

(441 companies)
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.

Metal Wire

(539 companies)
Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.

Zinc and Zinc Alloys

(120 companies)
Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components.

Cast Irons

(85 companies)
Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature).

Braze and Brazing Alloys

(133 companies)
Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.
Flight management systems are multipurpose avionic computer systems that display navigational information and manage flight plans. They receive data from various sensors to interpret the position, heading, and speed of an aircraft and provide information regarding the aircraft's flight plan, destination, and logistics.
Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.
Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios.

Tubing

(2,354 companies)
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.

Nuts

(1,308 companies)
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.

Light Alloys and Metals

(331 companies)
Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys.