Silicone Adhesives and Sealants
(323 companies)
...that cure using heat or heat and pressure. Cured thermoset resins do not melt and flow when heated, but they may soften. RTV silicone rubbers are room-temperature vulcanizing materials. The vulcanizing agent is a crosslinking compound or catalyst. Sulfur...
Tube Fittings
(1,111 companies)
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Rubber Adhesives and Sealants
(180 companies)
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Bumpers
(212 companies)
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption. Bumpers are basic safety protection items usually made from vulcanized rubber or similar synthetic elastomeric materials. They are called bumpers...
Specialty Polymers and Resins
(444 companies)
...applications. Types of Specialty Polymers and Resins. The GlobalSpec SpecSearch Database contains these four material types or grades: elastomer or rubber, composite material, thermoplastic, and thermoset. Each differs in terms of mechanical, physical...
Washers
(1,164 companies)
...to describe the unloaded working height of a spring washer or the axial cross section of almost all other types of washers. Gage Thickness for Plain Washers. Flat washers that are manufactured or stamped out of tube or strip steel may reference a gaged...
Rubber Sheets and Films
(60 companies)
Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications.
UV Curing Adhesives
(140 companies)
Material. They are compatible with substrates made of the following materials: Ceramic. Composite material. Concrete. Fabric. Glass. Metal. Paper. Plastic. Rubber. Wood. UV curing adhesives use various chemical systems, most of which are polymer-based...
Pipe and Tube Cutters
(161 companies)
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Plastic and Rubber Balls
(62 companies)
Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.
Conveyor Belts
(492 companies)
Leather. Rubber or synthetic rubber (neoprene). Nitrile. Nylon. Polyester/polyurethane (PU)/Urethane. Polyvinyl chloride (PVC). Silicone. Steel and stainless steel. Tape. Wire mesh. Proprietary materials. Dimensions are specified in English units...
Test Tubes
(140 companies)
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Rubber Bonding Services
(31 companies)
Rubber bonding services produce rubber-to-metal, rubber-to-rubber, and elastomer-to-metal bonded components using cold bonding, hot bonding, laminating, taping, molding, and adhesive technologies.
Catalysts and Initiators
(349 companies)
...isomerization and reforming); cracking using zeolite catalysts. Types. Catalysts are typically specified by their mechanism and use, some of which are lised below. Crosslinkers and vulcanizers assist in forming polymer chains and vulcanization...