Algorithms for Robotic Motion and Manipulation

Algorithms for Fixture Design

Chantal Wentink, Utrecht University, Utrecht, the Netherlands

A. Frank van der Stappen, Utrecht University, Utrecht, the Netherlands

Mark Overmars, Utrecht University, Utrecht, the Netherlands

Manufacturing and assembly processes often require objects to be held in such a way that they can resist all external wrenches. The problem of "fixture planning" is to compute, for a given object and a set of fixturing elements, the set of placements of the fixturing elements that constrain all finite and infinitesimal motions of the object (due to applied wrenches). As fixturing problems occur frequently in manufacturing and assembly, it becomes costly to build a dedicated fixturing solution for each different problem. Modular fixturing toolkits offer the advantage of reusability of the fixturing elements and have therefore gained considerable popularity. A modular fixturing toolkit consists of a fixturing table with a rectangular grid of holes, and a set of fixturing elements whose positions are restricted to the holes in the table. Several recent publications in the field of fixture planning aim at exploring the power of these modular fixturing toolkits. We give an overview of modular and non-modular fixture planning for various types of objects and sets of fixturing elements.

1 Introduction

Many manufacturing operations, such as machining, assembly, and inspection, require constraints on the motions of parts or subassemblies of parts [4, 8]. The concept of form-closure is over a century old [24] and refers to constraining, despite the application of an external wrench (force and moment), all motions of a rigid object...
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
Category: Spring Locating Pins
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.