BioInformatics Tools ReferencePoint Suite

Understanding the Gene Quiz Tool

Point 1: Role of Gene Quiz in Analyzing Biological Sequence
Susan John

The Gene Quiz tool enables you to analyze biological sequences, such as protein or bio-chemical structures. This tool is used in the fields of Bio-Informatics and Biotechnology for the purpose of studying and analyzing genomes. The Gene Quiz tool consists of Perl modules and a Relational database.

This ReferencePoint describes the features of the Gene Quiz tool. It discusses the modules of the Gene Quiz tool and shows how to use this tool.

An Overview

The Gene Quiz tool provides information about biological sequences through an interactive environment. You can access the Gene Quiz tool from http://columba.ebi.ac.uk:8765/. This tool has a Web-based user interface. It helps identify the sequence of proteins and other bio-chemical structures within a gene.

The Gene Quiz tool has the following features:

  • Large sequence analysis: Provides an accurate analysis of large number of biological sequences in the field of Biotechnology.

  • Automated tool: Provides an automated analysis of biological sequences. Computational algorithms are used to analyze these sequences.

  • Speed and reliability: Enables rapid processing of queries and provides accurate results.

  • Predicts protein function by sequence homology: Helps study homologies in biological sequences and predicts the function of proteins.

Modules in Gene Quiz

The modules included in the Gene Quiz system are:

  • GQupdate

  • GQsearch

  • GQbrowse

  • GQreason

Figure 1-1-1 shows the structure of the Gene Quiz system:


Figure 1-1-1: The Gene Quiz System

GQupdate

The GQupdate module updates and maintains databases, which contain information about the biological...
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
Category: Biotechnology Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.