Category: Logic Decoders and Demultiplexers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Data Delay Devices, Inc.

Data Delay Devices, Inc. was founded in 1964 with the goal of becoming a major supplier of delay line components to the electronics industry with an emphasis on quality, reliability and service. Today we supply products to more than 5,000 accounts. They include all major computer companies, telecommunications companies, and the military and aerospace industry.

Data Delay Devices, Inc. is a designer, developer and manufacturer of analog and digital delay lines, as well as delay line application modules and filters. Our products range from the simplest delay lines of fixed delay, tapped delay and trimmer delay, to the most sophisticated digitally programmable delay lines, digitally programmable pulse generators, dynamic memory timers, gated oscillators and pulse controllers.

Digital delay lines are completely interfaced with the most commonly available semiconductor families such as TTL, FAST, ECL, 100K ECL, CMOS.

Product mix is approximately 65% commercial and 35% military. Our customized business is approximately 30% of our total sales, and it is a very vital component of our business.

Data Delay Devices, Inc. has modern production facilities capable of producing 50,000 to 100,000 units per week. Additional facilities are available to improve production rates if needed. We have the latest equipment available in the industry and we have an automated computerized system that quickly tests and records data on the finished products prior to shipment.

Data Delay Devices, Inc. takes pride in our quality control department. Personnel are well qualified and dedicated to keeping our high quality standard in our products. Our quality control system is in accordance with MIL-45208, our sampling plan is in accordance with MIL-STD-105, and our calibration is in accordance with MIL-STD-45662A. Every shipment to our customers is certified to meet the appropriate specifications (i.e. either our standard published catalogs, specification data sheets or customer generated control documents).

Data Delay Devices, Inc.
Data Delay Devices, Inc.

Supplier Directory Categories

Data Delay Devices, Inc. is also listed in these categories: