About
EVSCO Inc. manufactures corrosion-resistant plastic valves, all unique to the standard ball valve.
We offer standard and non-traditional Flow Solutions in manual, electric, or pneumatically-actuated systems. FDA grade polypropylene or PVDFvalves with Viton® seals are our standard wetted materials. Other o-ring materials are available upon request.
Our compact & lightweight manual valves come in 2, 3, 4, and 5-Way styles with various flow patterns.
Sizes include: 1/8 in., 1/4 in., 3/8 in., 1/2 in., 3/4 in., 150 psi; 1-1/2 in. and 2 in., 100 psi at 73 degrees F. Valves may be stacked 2 high with single actuation. Mounting brackets and extended stems are available for panel mounts. Evsco valves disassemble in-line for cleaning and maintenance.