Announcements
Swivots® modular workholding components for irregular and contoured surfaces. Use this component system to help positioning, clamping, holding and supporting designs and builds of virtually any mechanical device. Swivots swivel, pivot and tilt to compensate for angles and irregularities of the workpiece. The ball swivels 360 degrees and tilts at varying degrees in any direction from...
(read more)Replaceable wear surfaces on these workholding & positioning components extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Grip and penetrate with superior holding power.
(read more)Quick release ball-lock pins for easy fastening, locating, and alignment. Simply push button on the handle to unfasten. Steel and stainless materials available in many styles and sizes.
(read more)Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations.
(read more)Cylindrical body allows for installation in tight areas. The housing is tapped for backside fastening.
(read more)TG GripSerts workholding grippers offer many advantages over traditional clamping systems including exceptional clamping stability, no need for pre-machining or dovetailing workpieces, vibration dampening and allowing for very secure holding at lower clamping forces to avoid deforming the workpiece.
(read more)Large ergonomic dome actuator button facilitates easy installation and removal.
(read more)Replaceable wear surfaces on these essential components extend the life of expensive jigs and fixtures. Many types of workholding grippers are available that grip and penetrate with superior holding power.
(read more)Quick release ball-lock pins for easy fastening, locating, and alignment. Simply push button on the handle to unfasten. Steel and stainless materials available in a full range of sizes.
(read more)The handles are designed to prevent accidental release and are machined from 303 stainless steel. These positive locking pins will not release until the button on the handle is depressed which allow the balls to retract into the pin for insertion and removal.
(read more)GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your workpiece's shape and application.
(read more)Fairlane Products offers full stainless steel quick release ball lock pins that have a wide range of applications in fastening, locating, and alignment. The quick release pins are available in a variety of lengths with shanks made from both 17-4 and 300 series stainless steel.
(read more)SUPERIOR LOW PROFILE HOLDING POWER!
With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. These durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece materials.
(read more)Black nitrile rubber is molded to a malleable aluminum backing that can be formed to round or sharp corners. Highly customizable and easily replaceable for a wide variety of uses.
(read more)Adjustable and non-adjustable grippers are used in jigs, fixtures, and chuck jaws. These grippers are versatile enough to fit any number of applications. Adjustable grippers are available in high-speed tool steel, with either tool steel or carbide serrations,
(read more)Full stainless, nautical handle ball lock pins for fastening, locating and allignment applications.
(read more)Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps.
(read more)These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. Steel or stainless steel.
(read more)Designed to fit over the end of a quick release ball lock pin and lock in place. This then allows the use of pins in applications where the receiving hole is not within tolerance or is out of round.
(read more)Allow straight line static load thrust without transmitting torsional or radial force on to the contact area. Ideal for irregular shaped or contoured applications.
(read more)Stud mount rollers from Fairlane Products come complete with bearings and hardware. Available in many styles, sizes and materials.
(read more)- Self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting.
Replaceable rest pads are ideal for contact, position, and wear points on jigs and fixtures.
(read more)Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process. Many sizes, materials, sizes. Cylindrical and rectangular styles.
(read more)Large ergonomic dome actuator button facilitates easy installation and removal.
(read more)overed bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing.
(read more)Guard, guide, align and protect. These essential components are used for a wide variety of industrial, manufacturing and automation applications.
(read more)These bearing wheels feature a roller bearing and a cover made from many different materials including urethane, steel, and stainless. The wheels are flat, crowned or radial to meet your application needs. For track wheels, guide rollers and more.
(read more)Superior Holding Power. Faster Feeds & Speeds.
WORKHOLDING & POSITIONING Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms.
(read more)These lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use.
(read more)Use these quick release ball lock pins fastening, locating, alignment and more. Many lengths, diameters, styles and materials, including all-stainless.
(read more)The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against.
(read more)The modular replaceable wear surfaces on these essential components extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms.
(read more)Rubber rollers are often utilized in material handling, assembly, and manufacturing operations.
(read more)Rubber bumpers and urethane bumpers, designed to guard, stop, align, and protect a machine or work piece during the manufacturing process.
(read more)Grippers pads from Fairlane Products® are ideal for industrial grade contact wear points in automation and positioning applications. Highly customizable and easily replaceable for a wide variety of uses.
(read more)GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your workpiece's shape and application.
(read more)