Category: Metal Casting Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Micro Metalsmiths Ltd Microwave Capabilities

Micro Metalsmiths Ltd has a unique and comprehensive in-house range of microwave design and production capabilities. Many leading companies throughout the world take advantage of these capabilities by maintaining long term relationships for the supply of waveguide components and assemblies. Micro Metalsmiths continually seeks to develop its skills and techniques to offer the most comprehensive solution to technical requirements, the highest quality and to ensure market goals are met. Their quality control system is accredited by the British Standard Institute to the ISO 9001 standard.

An extensive database of proven designs complements their experienced and innovative personnel.

Micro Metalsmiths products are realised using state of the art microwave design and simulation software, including a specially developed in-house package for filter components.


Microwave sub-system specialities

Power combiners/dividers Waveguide based designs upto 67GHz

Antennas    

Up to 16ft. diameter with single or multi-part de-mountable dishes
Slotted array antennas at X, Ku & Ka bands
Comparators 2.7 to 40 GHz in cast, machined or hybrid designs
Lightweight components

Cast and fabricated waveguides for light weight and high rigidity

Filters Lumped element, combline, interdigital, waveguide filters up to 67 GHz
Rotating joints Waveguide and co-axial rotating joints

Catalogue items

Micro Metalsmiths Ltd
Waveguide bends

Standard & double ridge cast E & H plane bends

Waveguide adapters Standard & double ridge waveguide to coaxial adapters
Tees & hybrids Magic, E and H plane tees in standard & double ridge waveguide, sidewall & topwall 3 dB hybrids
Orthomode transducers Circular or rectangular common ports from 1 to 40 GHz

Micro Metalsmiths LtdMicro Metalsmiths Ltd

Supplier Directory Categories

Sylatech Limited is also listed in these categories: