Category: Optical Mirrors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Waveplates/Retarders Precision Optics Custom Optics

Tower Optical Corporation is a premier manufacturer and producer of high quality precision optics and assemblies. Tower's stock and "build to spec" custom products are used in leading-edge photonics technology, electro-optics, lasers, telecommunications, medical instruments, optical imaging, machine vision and optical computing. Products include crystal quartz Waveplates and achromatic Waveplates (retarders) lenses, filters, polarizers, prisms, beamsplitters, windows, optical flats and mirrors.

Tower customers represent a broad variety of companies and industries including military, aircraft, aerospace, medical, industrial, university researchers and key U.S. Department of Defense contractors. Tower is registered with the U.S. State Department to obtain export licenses and is ITAR compliant.

Tower optical is a service disabled veteran owned small business (SDVOSB) cage code 1N2U3.

Tower is ISO certified for ISO 9001:2008 and SAE 9100 Rev B compliant.

Tower prides itself on its short lead times, quality products and competitive pricing.

Supplier Directory Categories

Tower Optical Corporation is also listed in these categories:

Technical Articles

How to Tell if a Surface is Coated, and Which Surfaces are Coated (Optical Components) How can you tell which side of an optic is coated? Let's say you consult the print and it says Side 1 should be coated. So which is Side 1? Assuming your design team anticipated this question, you... (View Full Article)
Microprisms are key to brain exploration (Optical Components) An opening in the mouse skull, or cranial window, enables imaging the neurons in the living brain using two-photon microscopy. But using this approach, one can generally only image the most... (View Full Article)