Category: Linear Position Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Control Products, Inc.'s (CPI) products continue to evolve to satisfy specific customer applications in a many different industries. In addition, new technology drives the development of future product lines.

Waterproof Switches
CPI waterproof switches perform flawlessly under severe environmental conditions where traditional splashproof, weatherproof, or wash-down resistant switches do not survive. Get reliable operation under exposure to water, oil, humidity, sand, dirt, vibration, shock, and temperatures from -65°F to 221°F.

Control Products, Inc.
Momentary Contact Switches,
Pendants
Control Products, Inc.
Limit Switches
Control Products, Inc.
Plunger Switches,
Ball Switches
Control Products, Inc.
Switch Panels

Thermal Switches
CPI's thermal switches provide dependable protection for your products and are available in snap disc, bimetal, and rod & tube designs with setpoints from 0°F to 1850°F. A vast array of mounting, probe, and temperature options enables designers to quickly resolve temperature control problems for any application.

Control Products, Inc.
Thermal Switches
 

Linear Position Sensors
CPI's SL720 Hydraulic Position Sensor is here. With a 72” stroke length, robust construction, and lower cost, the SL720 will give you reliable and accurate position sensing in virtually any hydraulic cylinder, including telescoping models. The SL720 mounts completely inside the cylinder with no core drilling of the rod and no limit to cylinder bore size. This is the ideal sensor solution for mobile equipment and harsh-environment applications where rod-type sensors cannot survive.

Control Products, Inc.
SL720 72-inch Stroke Linear Sensor
Control Products, Inc.
Long Stroke Sensors
Control Products, Inc.
Sensors for Harsh Environments

Need customized products? Never a problem.
Many of CPI’s products have been derived from specific customer applications, where off-the-shelf items would not do the job. CPI specializes in rapid turnaround on design concepts (same day) and prototypes (48 hours). Bring them your challenges, they'll provide the solutions.

Think of CPI as part of your team.
CPI's factory-based Regional Project Managers work with your engineers to understand your application requirements and create the most reliable and economical component or subassembly solution.

Rely on CPI's ISO 9001:2000 Certification.
You expect to get the right product - on budget, and on time. CPI expects to provide 100% conformance to your requirements. Their ISO 9001:2000 Certified quality systems ensure that neither of you will be disappointed.

Get a free CPI Catalog on CD-ROM.
Put CPI solutions right at your fingertips. Specifications, drawings, and application information make it easy to find the CPI products you need. Includes links to the CPI website and online ordering. Email CPI to request your copy today.


Supplier Directory Categories

Control Products, Inc. is also listed in these categories: