Category: Pipe Flanges
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Fluidtrol (FPT) custom fabricates basket strainers per application, from a variety of corrosion resistant materials. We supply some of America's top water attractions, large aquariums, commercial pools and water parks with basket strainers, float valves and reducers products for their critical applications.

Fluidtrol’s expertise transitions well to chemical strainer and industrial strainer products. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge tanks, and filters to suit your needs.

Industrial Basket Strainer

FPT offers an extensive line of industrial basket strainers and filters, standard and custom.

Industrial strainers include:

  • General Service Strainers
  • YS (Wye type) Series
  • Chemical Resistant FRP Strainers
  • various filters and drains.

FPT Strainers can easily be custom built to accommodate individual systems. To find out more information about FPT's Industrial Strainers, Contact Fluidtrol.

General Service Strainers (GS)

F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are allowable based upon the material selection.

Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to Industrial Applications and Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks.

FRP Chemical Resistant Strainers

P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction.

These strainers are chemically tolerant of many industrial and process chemicals. The list is too long to include on this page. If you wish to see if your chemicals are safe to use with their chemically resistant strainers see the "ASHLAND CHEMICAL RESISTANCE" chart available on their website.

Wye Type Non-Metallic Series

Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning.

Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high flow rates and high loading potential exists, while low pressure drops are desired.

Fluidtrol Process Technologies, Inc.
Fluidtrol Process Technologies, Inc.
Fluidtrol Process Technologies, Inc.
Fluidtrol Process Technologies, Inc.

Supplier Directory Categories

Pipe Fittings
(2 Products)
Pipe Flanges
(2 Products)
Strainers
(10 Products)