LGS Technologies, founded in 1953 as Longhorn Gasket and Supply, is a customer-focused business built through technology in custom fabrication and die cutting. The flexibility of its fabrication processes coupled with both its superior product lines and the in-house expertise of more than 50 years in the industry
allow LGS Technologies the versatility and knowledge to provide its customers the products they need.
LGS Technologies is committed to long-lasting customer relationships. The company purchases from and partner with
the best material suppliers to offer the highest quality materials to its customers. LGS utilizes its state-of-the
art facility and equipment to enable its team the flexibility to meet the needs of the customer from development
through production with cost-effective solutions.
Rubber Products
Urethane
Silicone
Reinforced Silicone
Neoprene
Neoprene Blends
EPDM
Buna-N
Gum Rubber
Mil-spec Rubbers
Butyl
Polyethylene
Santoprene
Viton
Flurosilicone
Plastics
Polycarbonate (Lexan)
Polypropylene
(Formex)
Neoflon (Kel-f)
Kydex
Polyester (Mylar)
Kapton
Ultem
Valox
Nylon
PVC
Vinyl
PETG
High Airflow Filter
Sponge & Foam
Rogers Poron
Bisco Silicones
Saint Gobain (CHR)
Neoprene Sponge
Nitrile Sponge
EPDM Sponge
Ethafoam
PVC Foam
Flurosilicone Sponge
Cross-linked Polyethylene
Polyimide (TA301 &
AC550)
Viton
Other Flexibles
Nomex
Vulcanized Fiber
(Fishpaper)
Felt
Cork
Velcro
Compressed Sheets
(JM 978-C &
Garlock 3000)
Glass Cloth Coated
Neoprene 2 Sides (JM
G-89)
Tapes
Electrical Conductive
Insulating Tapes
Teflon Tapes (Mylar)
Kapton Tape
Copper Tapes
Aluminum Tapes
Masking Tapes
Metal Products
Cold Roll Steel
Copper
Aluminum Alloys
Brass
Beryllium Copper
Hot Roll Steel
Adhesives
Double Sided
Foam
Acrylic
Rubber
Silicone
Pressure Sensitive
Very High Bond
For over 50 years, customers have been able to turn to LGS for all their fabrication needs. The
versatility of the company can save customers money not only through single sourcing but also its superior equipment utilization and diverse in-house capabilities. Its current ISO
9001:2000 certification, as well as the AS 9100 certification LGS is currently obtaining, assures
its customers of its commitment to quality in every application.
Waterjet Cutting
Laser Cutting
High Speed Routing
Rotary Die Cutting
Sheet Metal Fabrication
CNC Milling
High Speed Presses
Presses up to 400 ton
CNC Press Brake
Slitting & Rewind
Skieving/ Bun Splitting
Kiss Cutting
CNC 4-axis Milling
Welding
Laminating
CNC Turning (Lathe)
Progressive Die Stamping
Embossing
FABRICATION CAPABILITIES:
Gaskets & Seals: from prototyping to high quantity runs;
from tight tolerances to difficult materials
Tapes & Rolled: goods from inventory; slit to width or cut
to length orders; or die-cut tapes to satisfy your
requirements
Formed Parts: Metal, Plastic, or Fiber can be creased,
scored, and formed to meet your specifications
Custom Specifications: Heat Treating; Silk Screening;
In-House Tooling (steel rule/class A); Plating; and Hand
Fabrication; Assembly; Kitting
Aerospace /Aircraft
Test Equipment
Automotive
Communications Equipment
Computer
Contract Assembly
Electronics
Energy
Environmental