About

  Magnetic Communication Corp. (MAGCOM), founded in 2000, is headquartered in Kaohsiung City, Taiwan with expertise in designing and manufacturing sales of magnetic components for telecommunication (xDSL, LAN, ISDN, Transformers) and IT products.

MAGCOM's extensive line of xDSL (ADSL, ADSL2, ADSL2+, VDSL, VDSL2...) splitters and CO & CPE side splitters has brought MAGCOM to a higher position in the industry, and helped build a good reputation. We have always been one step ahead of competitors, and stay in the leading position in design and mass production ability.

  Quality System & Policy

  • ISO 9001, ISO14001, QC080000 certification
  • Failure rate < 500ppm
  • On time delivery > 99%
  • Annual total customer satisfaction > 95%
  • Career education > 99% employees

  Product Range

  • CO side Splitter
  • CPE side Splitter and micro filter for xDSL
  • xDSL Splitter module
  • xDSL Transformer
  • LAN Transformer for 10/100 and Giga Base-T communications
  • LAN Jack Transformer for 10/100 and Giga Base-T communications
  • Cable diplexer
  • RF Chip Inductor and Blaun transformer
  • Power Inductor and Transformer
  • Power module for LED Lighting apply
  • Telecom transformer, inductor, choke and phone jack/plug assistant
Magnetic Communication Corp. Magnetic Communication Corp.
Magnetic Communication Corp. Magnetic Communication Corp.
Magnetic Communication Corp. Magnetic Communication Corp.
Magnetic Communication Corp. Magnetic Communication Corp.
Magnetic Communication Corp. Magnetic Communication Corp.
Magnetic Communication Corp.  

Supplier Directory Categories

Magnetic Communication Corp. is listed in these categories: