Category: Surface Preparation Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Electrochemical, Photochemical, and Chemical Milling Services from Tech Met Inc.
Electrochemical, Photochemical, and Chemical Milling Services



Providing the Aerospace, Medical, Military and Commercial markets with precision chemical milling on fabricated components since 1988. Tech Met specializes in complex and precise chemical milling for build to print and custom projects on a wide variety of materials. Whether your parts are raw forgings, fabricated sheet components, bar / tube stock, or flat sheet materials, we routinely provide cost effective, chemical milling product services. From aircraft engine components to spinal implants, Tech Met's process control, lean practices and certified six sigma project managers deliver quality assured products that meet the most rigorous specifications, routinely incorporating Lean, Six Sigma methodologies and process control compliance with Nadcap AS7004 & AS7108 standards.

Tech Met routinely handles raw forgings, fabricated sheet components, bar and tube stock, and flat sheet materials. Capabilities include milling sizes up to 4 cu. ft., 10,000 lbs. & lengths up to 20 ft. With precise material removal from .0001" to .120". All work is done using documentation and process control compliant with NADCAP AS7004 & AS7108 standards.

Aircraft & Aerospace: Chemical milling to reduce weight without comprising function

Medical Applications: Surface texturing with proprietary etching processes

Industrial & Commercial: Surface roughness for advanced adhesion

Military Applications: Internal surface pattern milling with extremely tight tolerances for better performance

Architectural Design Applications: Decorative and large format pattern etching

R & D: Engineering support and consulting

Supplier Directory Categories

Tech Met Inc. is also listed in these categories: