Category: DC Motors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

DOGA, S.A. DOGA. S.A. is a leader in the development and production of D.C. motors and gear motors for industrial and automotive applications. They adapt the product to the specifications of the client, and create new customized motors for both small and medium series (without major impact on cost or delivery time). Flexibility in the adaptation of motors and gear motors to customer needs, as well as in customer service, is one of the cornerstones of DOGA's strategy and a major part of their competitive advantage.

The type of D.C. motors manufactured by DOGA are worm gear and non-geared motors ranging from 48 mm (1.9 inches) to 95 mm (3.7 inches). Gear motors span a starting torque of 10 Nm to 130 Nm (90 in-lbd to 1150 in-lbf), while non-geared motors go from 1 Nm to 4 Nm (9 in-lbf to 36 in-lbf) starting torque.

DOGA D.C. motors and gear motors are developed with optimal adaptation capabilities for so that each motor can be customized for the client. They offer motors with encoders, special shafts, rear shafts, special electrical characteristics, and more, based on customer specifications, going up to completely customized motors and gearmotors for special needs. DOGA, S.A. DOGA, S.A.
DOGA, S.A.

DOGA is also aggressive in the automotive industry with their windshield wiper product lines and target as well automotive manufacturers as industrial OEMs with their range of electrofans. They aim to:

  • Be a leader in small and medium-sized series windshield washer/wiper systems
  • Offer standard and customized solutions for electrofans and turbines

DOGA has branches in the United States, France, Italy, Brazil, and China, and commercial presence in over 70 countries.



Supplier Directory Categories

DC Motors
(123 Products)
Gearmotors
(72 Products)
DOGA, S.A. is also listed in these categories: