Category: Linear Position Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About


Leading Manufacturer of Sensors for Use
in Aerospace, Military, and Industrial Markets

Since 1953 Columbia Research Laboratories, Inc has been a leading manufacturer of sensors for use in Aerospace, Military and Industrial markets, including but not limited to force balance inertial-grade accelerometers & inclinometers, piezoelectric accelerometers, vibration/temperature transmitter, and dynamic pressure sensors, strain gage aircraft mainframe fatigue sensors, precision linear variable differential transducers, assorted signal conditioning instrumentation and fiber optic sensors. Located in Woodlyn, Pennsylvania just minutes from the Philadelphia International Airport. Our 20,000 square feet in-house manufacturing facility provides for 98% of Columbia's production processes, reducing our dependency on outside contractors and thereby enabling us to provide our customers with the highest quality products, timely delivery and reasonable pricing.

ISO 9001 / AS9100 Certified

Supplier Directory Categories

Columbia Research Labs, Inc. is also listed in these categories:

Technical Articles

Force Balance Sensor Technology (Vibration and Acceleration Sensing) The servo force balance accelerometer offers significant performance and accuracy advantages. This fact is evident by their extensive use in applications requiring 0.1% or better overall accuracy. (View Full Article)
Linear Variable Differential Transformer Technology (Linear Position Sensing) Differential transformers are electromagnetic devices for translating the displacement of a magnetic armature into an AC voltage, which is a linear function of the displacement. They are basically... (View Full Article)