Category: Pressure Regulators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Equilibar, LLC.Equilibar manufactures high precision back pressure regulators and vacuum control valves.  Equilibar fits pressure control applications where the parameters are very demanding; high resolution requirements, harsh or aggressive chemistries, high temperatures, high pressures, ultra-low pressures, and very high turn down ratios.  Equilibar offers quick reaction times allowing you to speak directly to engineers and recieve quick quotations even for custom jobs. Many of our products can be custom configured and shipped in just 3 to 5 days.

Equilibar has developed a unique, patented dome-loaded technology that gives its back pressure regulators unmatched precision over traditional spring loaded regulators.  Instead of using a diaphragm to move a valve stem, the Equilibar back pressure regulator uses direct sealing technology between the diaphragm and the valve seat. With only one moving part, the Equilibar is simple and elegant in design without the friction of moving parts found in normal spring loaded regulators.

Equilibar Regulators are constructed from Stainless Steel, Hastelloy, Zirconium, Titanium, PVC, Carbon Steel, PTFE and more. Port sizes are available from 1/8" up to large 4" models.  Pressure ranges are available from vacuum to 10,000psi

Products offered by Equilibar:

  • Precision Back Pressure Regulators
  • Vacuum Regulators
  • Ultra Low Pressure Reducing Regulator
  • Electronic Pressure and Vacuum Regulators

Equilibar also represents precision electronic pressure regulators from  Proportion-Air and precision manual air regulators from Bellofram Precision Controls, in order to provide more complete solutions for customers.

 

Supplier Directory Categories


Technical Articles

Advances in Back Pressure Regulator Design Enable Supercritical CO2 Research (Process Controllers) The Equilibar precision back pressure regulator was used successfully to facilitate supercritical carbon dioxide research at the University of Sydney in Australia. Traditional pressure regulators with... (View Full Article)
Dampening Pressure Spikes During Valve Switching (Process Controllers) Equilibar precision back pressure regulators were used in reactor research at Oak Ridge National Laboratory to eliminate pressure and flow spikes that were occurring when alternate feed sources were... (View Full Article)