About
SONY VISUAL IMAGING PRODUCTS, a division of Sony Electronics Inc., is a world renowned leader in camera technology. Sony's high quality industrial CCD video cameras, include GigE, Smart Cameras, IEEE 1394.b, Camera Link®, analog B/W, high-speed progressive scan, high-definition, 1-CCD and 3-CCD color, network, block and video conferencing cameras. From machine vision and factory automation to inspection and process control, Sony cameras offer value, choice and flexibility. FEATURED PRODUCTS Sony recently introduced its new line up of GigE cameras. The XCG Series incorporates the GigE Vision interface which is specifically standardized for machine vision applications based on Gigabit Ethernet technology. The XCG Series consists of four models:
The use of an Ethernet cable and availability of a wide variety of peripheral devices contribute to significant cost-cutting benefits when designing a complete vision system. These C mounted cameras measure 44 x 33 x 67.5mm, deliver a resolution depth of up to 12 bits per pixel with a shutter speed of 1/100,000s. These cameras are ideally suited for a wide range of machine vision, factory automation, security and quality control applications. High Definition, It’s in their HDNA. |
Seeing is Believing With Sony’s 5 Mega Pixel and Ultra-Compact, High-Resolution PoCL Cameras. Both the XCL-5005 and XCL-5005CR cameras incorporate a 2/3-type progressive scan IT CCD that produces ultra-high resolution images at 15 fps. Also new to the XCL family is the XCL-U100 camera equipped with a 1/1.8-type progressive scan IT CCD that captures outstanding UXGA resolution images (1,600 x 1,200 pixels) at 15 frames per second. In addition, these cameras employ the standard Camera Link with PoCL (Power over Camera Link) interface enabling users to simplify connections to various machine-vision systems and are compatible with standard C-mount lenses adding to their cost-effectiveness. Sony’s comprehensive XCL series also includes digital cameras with a choice of resolutions from VGA, XGA to UXGA. MARKETS SERVED
New 2012 Catalog – Sony Visual Imaging Products |