About
Mobius Institute provides unique and easily understandable vibration analysis and plant reliability training and certification to Predictive Maintenance (PdM) technicians and Reliability Engineers, allowing companies to operate at higher levels of availability and profitability. Mobius delivers vibration analysis and precision maintenance training through classroom and onsite courses via Authorized Training Centers and through Web-based distance learning courses. Training is also available through its line of computer-based iLearn™ products. Mobius’ key advantage is its use of highly visual 3D animations and advanced simulation tools that make complex concepts easy to understand and remember. Mobius Institute Board of Certification is ISO 9001 certified and is an ISO/IEC 17024 and ISO 18436-1 accredited certification body that provides globally recognized certification to Category I-IV vibration analysts in accordance with ISO 18436-1 and 18436-2. More than 11,000 analysts from 129 countries have been trained since 2005. Mobius Institute has offices in Australia, the United States and Costa Rica, and Authorized Training Centers in more than 50 countries. For more information, call (615) 216-4811 (GMT -5), email us at learn@MobiusInstitute.com or visit www.MobiusInstitute.com.