Category: Gas and Vapor Barriers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Polyguard Products, Inc.

Polyguard Products, Inc. Polyguard Products, Inc. RG-2400® FAMILY
A Family of Gel products which stop existing corrosion, or prevent corrosion on new piping systems, tanks, valves, vessels, any ferrous surface. Stops CUI. The ammonia systems friend.
Polyguard Products, Inc. Polyguard Products, Inc. ALUMAGUARD®
The original self-healing, flexible weather and vapor barrier for exterior HVAC duct or exterior piping systems. Chilled water piping, ammonia piping, weather & vapor barrier in one!
Polyguard Products, Inc. ALUMAGUARD® ALL WEATHER
Our hybrid of the original Alumaguard™ self-healing, flexible weather and vapor barrier for exterior HVAC duct or exterior piping systems. A 'sandwich' in that the rubberized bitumen is in the middle of the product, the adhesive system is an Acrylic adhesive which allows installation down to 10°. An "All Weather" product.
Polyguard Products, Inc. ALUMAGUARD® LITE
A flexible weather and vapor barrier for exterior HVAC duct or exterior piping systems. Chilled water piping, ammonia piping, weather & vapor barrier in one, thin, light, and easy to install!
Polyguard Products, Inc. ALUMAGUARD® COOL WRAP
The NEWEST addition to our Alumaguard family (available soon), this white version of Alumaguard is very special! It exceeds Title 24 for reflectivity and emissivity! It qualifies for an Energy Star Rating!!!
Polyguard Products, Inc. INSULRAP® 30-NG SJ
The NEWEST upgrade to our Insulrap family (available soon), is a white Scrim Reinforced self-healing vapor barrier membrane. NEW is the smooth surface, you can’t feel the scrim! NEW is a Zero Perm rating!!
Polyguard Products, Inc. INSULRAP® 50-NG
Insulrap 50 is the direct burial membrane successfully in service for years. Complimenting I-50 is OuterWrap™ and Insul-Shield™ accessories to protect the membrane from soil stress and greater puncture resistance for dirty backfill situations.
Polyguard Products, Inc. INSULRAP® 50-NG SJ
The other NEWEST upgrade to our Insulrap family (available soon), is a black Scrim Reinforced self-healing vapor barrier membrane. NEW is the smooth surface, you can’t feel the scrim! NEW is a Zero Perm rating!! Soon available with Butyl.
Polyguard Products, Inc. INSULRAP® 'NO TORCH' 125
The HEAVYWEIGHT of our Insulrap family, is a black, self-healing vapor barrier membrane with double protection. Under the HEAVY DUTY polyethylene skin is a layer of rubberized bitumen, then another layer of foil-faced polyethylene, another layer of rubberized bitumen, then the release liner. This product is primarily used to waterproof buried steam lines.
Polyguard Products, Inc. Polyguard Products, Inc. ZEROPERM®
ZeroPerm™ is a very thin, very tough, laminate sandwich of PPRO/FOIL/PET. ZeroPerm. It is also reversible!! Silver on one side, white on the other side. Tapes are available in self-wound form (no release liner to throw away) or standard tape with release liner. It is available in many widths.
Polyguard Products, Inc. ACCESSORIES
Our line of accessories ranges from air release valves (for when ducts leak), to thin width butt lap tapes of our membranes, solvent based activator for when it’s too cold to stick, wraps to protect RG when you’re not insulating a pipe, squeegees, and other items to increase your productivity through ease of installation.
Polyguard Products, Inc. ACCUTROWEL™
How do I know if I have just enough RG-2400 on the pipe? A set of AccuTrowels will insure the proper thickness of 25 or 30 MILS without you having to carry around a wet film thickness gauge. Sizes 2" - 12".
Polyguard Products, Inc. VAPORGUARD™
Making vapor stops and terminations easy! VaporGuard is applied to the pipe bridging the insulation joint creating an easy vapor stop with no mess. At terminations, it’s applied to the pipe, vapor barrier, and end cap, to seal the termination.
Polyguard Products, Inc. ALUMAGLIDE™ GLIDING SADDLES
Designed for dynamic pipe systems, those that expand and contract—move! Two part saddle with PTFE between them allows the saddles to 'glide' with the pipe. No more saddles imbedded in your jacket, or simply laying on the roof.

Supplier Directory Categories


Technical Articles

4 Cold Weather Construction Issues and Solutions (Refractory, Fireproofing and Thermal Insulation) Architects and builders of homes in cold regions must include sufficient cold climate insulation and quality air and moisture barrier systems to ensure airtight, comfortable, healthy, durable, and... (View Full Article)
How Does a Self-Healing Home Cell Membrane Work? (Plastics, Elastomers and Polymers) Microscopic levels of damage can occur in residential water-resistant air barrier membranes during application, and over time, due to wear and tear and environmental elements. Tiny cracks can lead to... (View Full Article)