Category: Preload Springs, Spacers, and Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Temper Corporation
Temper Corp's products are designed and manufactured to guarantee accuracy and provide the best solution for equipment and system manufacturers. Whether it be to eliminate shimming, optimize bearing life, simplify installations, control speed, or seal at high temperatures, Temper's products continue to maintain an unsurpassed level of reliability and performance.

Temper Corp has been a leader in developing innovative solutions with precision for more than 30 years and continues to lead the world in bearing adjustment technology. Temper Corp's products include, adjustable spacers, metal spring gaskets, magnet rings, surgical scissors, and automated assembly equipment. These components are ideally suited to support hydraulics, valves, motors, reducers, compressors, axle wheel ends, and sensing applications. All of Temper's Products are designed and manufactured to meet the customer's application.

Temper Corp's team of engineers can CUSTOM DESIGN solutions for your demanding applications. Whether it is for power transmission products, elevator systems, refinery valves, or industrial trucks, Temper Corp will provide the best solution for you!

Based in Fonda, N.Y., Temper Corp has been the industry leader for more than 30 years and is an ISO-9001:2000 and AS9100:2001 certified company.

Temper CorporationAdjustable Spacers
Our Temper Load Rings, used in conjunction with Temper-Set™ Gage and Temper-Set™ Smart Press installation systems reduce assembly time and increase accuracy in bearing adjustment, thereby making your operations more productive. Temper Corporation's ability to adapt our products to your specific applications makes us the ideal choice for all of your precision assembly needs.

High Temperature Seals
Temper Spring Seals, available in sizes from 2 inches to over 5 feet in diameter, are used in a variety of applications including refinery valves, nuclear reactors, fuel cells and jet engines. Based upon your application requirements, we manufacture with a variety of metals, including alloys able to withstand temperatures up to 2000° F. Resilience of our sealing gaskets is exceptional. Temper Corporation welcomes the opportunity to create precision products to fill your sealing requirements.

Magnet Rings
Temper's patented Speed Sense™ Magnet Rings are used for speed control, direction sensing, and counting applications. The low profile rings are press fitted to the shafts for easy assembly, and are widely used in power transmission applications including hydraulic pumps, steering assemblies, and elevator systems. We offer several magnetic pitches for fine speed and position sensing, used with Hall effect sensors.

New Development
We have a great track record for coming up with practical solutions to mechanical problems: New Belleville type springs are being developed for high resilience applications, and a novel hybrid of adjustable spacers with disc springs for high temperature spring and sealing uses. Our new heavy-duty truck wheel end bearing spacer adjustment technology and Smart Press™ for various applications is now available.

Supplier Directory Categories


Technical Articles

Bearing Adjustment - A Common Cause of Irregular Tire Wear (Springs) Do you have irregular tire wear? If so, you may be thinking it's a wheel alignment, tire inflation, or axle issue because that's what we've all been led to believe. Well, it's time to let in some new... (View Full Article)
Bearing Preload: What is it and Why is it Important? (Specialized Industrial Products) Applications such as machine tool spindles, electric motors and automotive differentials require precision rotary motion with a higher degree of stiffness and positional accuracy. To achieve this, a... (View Full Article)