About

Butterfly Valves and Controls, Inc.
          BVC, serving Distributors, Resellers and OEM's, offers an extensive Grapevine inventory
        of most products including High Performance Butterfly Valves 2.5” through 12.0”, Resilient
      Seated Butterfly Valves, 1.5” through 36.0”, Teflon Seated Butterfly Valves 1.5” through 24.0”,
    AWWA Butterfly Valves 3.0” through 36.0”, Pneumatic Rack and Pinion Actuators through
  50,000 in lbs, Electric Rotary Actuators through 30,000 in lbs, Automated Resilient Seated Butterfly
  Valves and Automated High Performance Butterfly Valves. All of these, as well as additional sizes

and styles are available from the factory and are available for drop shipment to your domestic or international customers. One of the premier products Value Valves offers, and the largest segment of their business, is the Triple Eccentric Metal Seated Butterfly Valve, with or without special Extended Stems and Heat Dissipating Fins.

Butterfly Valves and Controls Inc. has been the Exclusive Agent and Master Stocking Distributor for Value Valves - Taiwan since 1999, and have over the years grown to respect the excellent quality and workmanship they offer. Communication on sales and service is superior, offering the customer responsive lead times and project quotations.

BVC strives to offer the finest service in the business, quality packaging and responsive deliveries. They have 12,500 Sq Ft of warehouse packed full of valves for quick delivery. The majority of their products are ISO 5211 direct mount, allowing quick assembly of Automated packages. Their experienced sales team, consisting of Tony Birchfield, Phillip Cluck and Dan Ruppert offers over 80 years combined experience in the valve and controls industry. Prior to BVC they marketed Bray, Centerline, Demco, Grinnell, Watts, WKM, Posi-Seal, Matryx, Valvcon, Automax and RCS giving them in-depth knowledge of the competition and most butterfly valve and actuator applications. They now offer the valve also known as the Flowserve RX and Flowserve RF models.

BVC is dedicated to exclusively serving the Distributor, the Reseller, and the Qualified O.E.M, keeping their overhead low, their expertise high, and their service superior, thus making their product offering technically attractive and very competitive to their partners.

Butterfly Valves and Controls, Inc.

Butterfly Valves and Controls, Inc.


Supplier Directory Categories

Butterfly Valves and Controls, Inc. is listed in these categories: