About

Custom Shielding is dedicated to providing their customers with high quality EMI/RFI Shielding Products with the support and service required to solve any shielding problems.

CustomShielding.COMGaskets

Custom shield gaskets are recommended for use in industrial, military and commercial applications requiring EMI shielding and environmental sealing with a low to moderate closure force.

Conductive CustomShielding.COMElastomers

Custom Shielding offers a complete line of conductive elastomers meeting the requirements of MIL-G-83528. Also available are materials that meet the requirements for commercial applications.

CustomShielding.COMPREVENTS

PREVENT aluminum shielded air vent panels are fabricated from an aluminum honeycomb medium installed in an aluminum frame. The honeycomb provides high levels of shielding with a minimum resistance to air flow.

CustomShielding.COMDie-Cutting Services

Custom Shielding offers complete die-cutting services for the shielding product line in their catalog. They also die-cut non-shielding materials including neoprene rubber, silicone rubber, other types of synthetic rubber, structural adhesives, etc.  Custom Shielding will also die-cut customer supplied materials.

CustomShielding.COMNeed Customized Shielding or Gaskets?

Custom Shielding is an expert in creating products which have been manufactured to the customer's specifications. Custom Gaskets can be used in an unlimited number of applications. These products cover all types of shielding requirements and price ranges.

CustomShielding.COMCable Shield

Cable Shield is available either as a two-ply knitted wire mesh tape or as a mesh tape with a vinyl covered jacket. These products are available in Monel or SnCuFe (tin-plated, copper-clad steel) wire.

Mesh GasketsCustomShielding.COM

Custom Shielding can provide Mesh Gaskets designed for applications requiring low cost shielding and no sealing to limited environmental sealing.

Custom Shielding Approvals

Custom Shielding has been approved for all of the quality requirements of MIL-I-45208A. Their GSA Cage Code is: 3DH87. SO-9000 Compliant. RoHs Compliant. On Government QPL list.

They are ready to prove, through samples and site inspection, that Custom Shielding can meet or exceed all of your quality requirements.

 


Supplier Directory Categories

CustomShielding.COM is listed in these categories: