About
|
Smart Beam Profiling, Focusing, Pointing, Collimation, M2 DataRay Inc. was founded in 1988 to bring high performance beam profiling to the photonics community. Since then, they have delivered a range of standard and custom beam-profiling products of increasing sophistication to this discerning market.
Your DataRay Advantage
Some product features that DataRay offers ... which others may not: No hidden costs of ownership. In the event that a DataRay product ever needs servicing, that servicing is free within the 3 year warranty period. (Excludes user damage to product). A system compliant with the ISO 11146 Beam Profiling Standard. DataRay uses XY plane scanning slit motions which comply with the Standard's requirement for a slit or knife-edge scan to be made in a plane perpendicular to the propagation axis. A scanning slit or knife edge on the circumference of a drum cannot comply with the ISO Standard. Software. DataRay provides versatile, intuitive software, with free downloadable upgrades as new features are added. No third party dependent solutions. DataRay designs the electronics and writes and updates their own software. In the event that a problem arises, DataRay can solve it. |
30-day Evaluation Purchase Orders - Sale or Return