About

IXRF Systems, Inc.

Fast, Accurate and Ease of Use are of the
Utmost Importance to the Analyst

Over the past two decades, IXRF has proven itself as a leader in x-ray Microanalysis. Manufactured in the San Francisco Bay Area, IXRF uses innovative design and technology and remains the only EDS company capable of using the SEM PC, offering a "One PC Solution."

IXRF offers an all-inclusive high-end software suite package which features a myriad of spectra, mapping, imaging, including advanced automation analysis tools. IXRF not only offers industry standard features but, in addition, unique features no other EDS systems can offer. Offering free software upgrades for the life of the system, the analyst is never out of date in the ever changing computing world.


IXRF's current products include:

  • Complete Microanalysis Systems - includes detector
  • EDS System Upgrades - utilizing existing detector
  • Micro-XRF for the Scanning Electron Microscope
  • Bulk XRF for the Scanning Electron Microscope
  • Advanced Imaging Packages for the Scanning Electron Microscope
  • Piezo Stages customizable for maximum travel
  • Complete Detector Repair - all EDS vendors
  • Field Service operations as well as "in-house" repair
  • Advanced training packages

 

Advantages

  • High-Performance Features, offered as a Standard
  • Fast Ethernet Electronics Design
  • Excellent Service and Support 
  • Free Software Upgrades (original purchased package only)

 

IXRF Systems, Inc.
Xb

IXRF Systems, Inc.
Detectors

IXRF Systems, Inc.
System Upgrades

Supplier Directory Categories

IXRF Systems, Inc. is listed in these categories: